Lutron Electronics Co., Inc. Standard Wall Plate CW-1-BL-96

Description
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH BLACK COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet
Description
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH BLACK COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-1-BL-96 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-1-BL-96
Standard Wall Plate CW-1-BL-96
" DESIGNER TYPE POLYCARBONATE MATERIAL GLOSS FINISH BLACK COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO CW MODEL "

"

  • DESIGNER TYPE
  • POLYCARBONATE MATERIAL
  • GLOSS FINISH
  • BLACK COLOR
  • (1) DIMMER CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R] BRAND
  • OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-1-BL-96
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - NP13AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices One
Material Nylon
View Details