Lutron Electronics Co., Inc. Duplex/Single Receptacle CAR-20-HDTR-AL

Description
" DUPLEX, HALF DIMMING TYPE GLOSS ALMOND COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE GLOSS ALMOND COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CAR-20-HDTR-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
CAR-20-HDTR-AL
Duplex/Single Receptacle CAR-20-HDTR-AL
" DUPLEX, HALF DIMMING TYPE GLOSS ALMOND COLOR 5-20R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • GLOSS ALMOND COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • CLARO[R] BRAND
  • OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
  • CAR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number CAR-20-HDTR-AL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details