Lutron Electronics Co., Inc. Duplex/Single Receptacle CAR-15-HDTR-WH

Description
" DUPLEX, HALF DIMMING TYPE GLOSS WHITE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "
Datasheet
Description
" DUPLEX, HALF DIMMING TYPE GLOSS WHITE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CAR-15-HDTR-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
CAR-15-HDTR-WH
Duplex/Single Receptacle CAR-15-HDTR-WH
" DUPLEX, HALF DIMMING TYPE GLOSS WHITE COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "

"

  • DUPLEX, HALF DIMMING TYPE
  • GLOSS WHITE COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • CLARO[R] BRAND
  • OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
  • CAR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number CAR-15-HDTR-WH
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1604050-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
IEC 60320 C16 Screw-Mount Inlet - 83030210 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-586-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details