Lutron Electronics Co., Inc. Fan Speed Control Switch AYFSQ-F-AL

Description
" 3-SPEED TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS ALMOND COLOR 1-POLE, 3-WAY OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING TOGGLE ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE ARIADNI[R] BRAND USED WITH MECHANICAL SWITCH AYFSQ MODEL "
Datasheet
Description
" 3-SPEED TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS ALMOND COLOR 1-POLE, 3-WAY OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING TOGGLE ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE ARIADNI[R] BRAND USED WITH MECHANICAL SWITCH AYFSQ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - AYFSQ-F-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
AYFSQ-F-AL
Fan Speed Control Switch AYFSQ-F-AL
" 3-SPEED TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS ALMOND COLOR 1-POLE, 3-WAY OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING TOGGLE ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE ARIADNI[R] BRAND USED WITH MECHANICAL SWITCH AYFSQ MODEL "

"

  • 3-SPEED TYPE
  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS ALMOND COLOR
  • 1-POLE, 3-WAY OPERATION TYPE
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.5 AMPERE LOAD RATING
  • TOGGLE ON/OFF OPERATOR TYPE
  • CEILING PADDLE FAN LOAD TYPE
  • ARIADNI[R] BRAND
  • USED WITH MECHANICAL SWITCH
  • AYFSQ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number AYFSQ-F-AL
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan Temperature Sensors -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; N/A
View Details
Fan Speed Controllers - 2133556 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
Series TM Combo Mantle - 104A RL4324 - Glas-Col, LLC
Specs
Controller Type HVAC
Control Limit
Features Rate Indication/ Control
View Details
Military Control Systems - 4 Way Controller - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
Specs
Controller Type HVAC
View Details