Lutron Electronics Co., Inc. Dimmer Switch AY-600P-WH

Description
PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND
Datasheet
Description
PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-600P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-600P-WH
Dimmer Switch AY-600P-WH
PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE ARIADNI[R] BRAND
  • PRESET DIMMER TYPE
  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • ARIADNI[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-600P-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Decorator AC Switch - RCD101W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details