"
WALL DIMMER TYPE
IVORY GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE
TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT LOAD TYPE
ARIADNI[R] BRAND
AY-103P MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
IVORY GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE
TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT LOAD TYPE
ARIADNI[R] BRAND
AY-103P MODEL
"
"
WALL DIMMER TYPE
IVORY GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE
TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT LOAD TYPE
ARIADNI[R] BRAND
AY-103P MODEL
"
"
WALL DIMMER TYPE
IVORY GLOSS FINISH
THREE WAY OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
1000 W LOAD RATING
PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE