DIODE, PHOTO, 930NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Side Looking; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:3.3µA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 05M1268 |
| Product Name | Diode, Photo, 930Nm, 60°, Side Looking; No. Of Pins Advanced Photonix |
| RoHS Compliant | RoHS |