Luna Innovations Diode, Photo, 550Nm, 60°; No. Of Pins Advanced Photonix SLD-70 BG2A

Description
DIODE, PHOTO, 550NM, 60°; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:60°; Dark Current:0.1µA; Operating Temperature Min:-20°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 550NM, 60°; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:60°; Dark Current:0.1µA; Operating Temperature Min:-20°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 550Nm, 60°; No. Of Pins Advanced Photonix - 05M1252 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 550Nm, 60°; No. Of Pins Advanced Photonix
05M1252
Diode, Photo, 550Nm, 60°; No. Of Pins Advanced Photonix 05M1252
DIODE, PHOTO, 550NM, 60°; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:60°; Dark Current:0.1µA; Operating Temperature Min:-20°C; Operating Temperature Max:85°C RoHS Compliant: Yes

DIODE, PHOTO, 550NM, 60°; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:550nm; Angle of Half Sensitivity ±:60°; Dark Current:0.1µA; Operating Temperature Min:-20°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05M1252
Product Name Diode, Photo, 550Nm, 60°; No. Of Pins Advanced Photonix
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 20BQ030PBF - 1122896-20BQ030PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
High-speed switching diode - BAS16LSYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details