Luna Innovations Photodiode, Planar Chip; No. Of Pins Advanced Photonix SLCD-61N8

Description
PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Planar Chip; No. Of Pins Advanced Photonix - 05M1251 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Planar Chip; No. Of Pins Advanced Photonix
05M1251
Photodiode, Planar Chip; No. Of Pins Advanced Photonix 05M1251
PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05M1251
Product Name Photodiode, Planar Chip; No. Of Pins Advanced Photonix
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Bridge Rectifiers - 1220181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4958US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 475 mA
IR 25 mA
View Details
PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details