Luna Innovations Photodiodes SD012-151-011

Description
Photodiode 1.2ns 55°
Request a Quote Datasheet
Description
Photodiode 1.2ns 55°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-SD012-151-011-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 1.2ns 55°

Photodiode 1.2ns 55°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-SD012-151-011-ND
Product Name Photodiodes
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Package THT
Sensitivity 0.9000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G17193-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 2600 nm (9000 to 26000 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details