Luna Innovations Photo Detectors - CdS Cells PDV-P9103

Description
CdS Cells 520nm 20 ~ 45kOhms @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 520nm 20 ~ 45kOhms @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - PDV-P9103-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
PDV-P9103-ND
Photo Detectors - CdS Cells PDV-P9103-ND
CdS Cells 520nm 20 ~ 45kOhms @ 10 lux

CdS Cells 520nm 20 ~ 45kOhms @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDV-P9103-ND
Product Name Photo Detectors - CdS Cells
Photodiode Spectral Response Visible
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8664-30K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Quadrant / Bi-Cell Photodiode - SPOT-2D - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details