Luna Innovations Photo Detectors - CdS Cells PDV-P9002-1

Description
CdS Cells 520nm 11 ~ 27kOhms @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 520nm 11 ~ 27kOhms @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - PDV-P9002-1-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
PDV-P9002-1-ND
Photo Detectors - CdS Cells PDV-P9002-1-ND
CdS Cells 520nm 11 ~ 27kOhms @ 10 lux

CdS Cells 520nm 11 ~ 27kOhms @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDV-P9002-1-ND
Product Name Photo Detectors - CdS Cells
Photodiode Spectral Response Visible
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S4111-46Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 51-KPDA050P-H8-B-ND - DigiKey
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 780 nm (7800 Å)
View Details