Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTODIODES
LUNA INNOVATIONS
PDV-P7003 -- PHOTO DETECTORS - CDS CELLS
Luna Innovations
Photo Detectors - CdS Cells
PDV-P7003
Description
CdS Cells 520nm 8 ~ 24kOhms @ 10 lux
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CdS Cells 520nm 8 ~ 24kOhms @ 10 lux
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
PDV-P7003-ND
Photo Detectors - CdS Cells
PDV-P7003-ND
CdS Cells 520nm 8 ~ 24kOhms @ 10 lux
CdS Cells 520nm 8 ~ 24kOhms @ 10 lux
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Photodiodes
Product Number
PDV-P7003-ND
Product Name
Photo Detectors - CdS Cells
Peak Sensitivity Wavelength
520 nm (5200 Å)
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm
819D-SL-3.3-CAL2
Specs
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Hamamatsu Photonics Europe
InGaAs photodiodes
G12182-120K
Specs
Spectral Response Range
900 to 2070 nm (9000 to 20700 Å)
Peak Sensitivity Wavelength
1950 nm (19500 Å)
Photodiode Material
Indium Gallium Arsenide
View Details
RS Components, Ltd.
Photodiodes
2121833
Specs
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Clairex Technologies, Inc.
Silicon Photodiodes
CLD156R
Specs
Photodiode Material
Silicon
Photodiode Package
Leaded
Active Area Diameter or Length
3.1 mm (0.1220 inch)
View Details