Luna Innovations Photodiodes PDI-M301

Description
Photodiode 900nm 11ns 84° TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm 11ns 84° TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDI-M301-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
PDI-M301-ND
Photodiodes PDI-M301-ND
Photodiode 900nm 11ns 84° TO-205AA, TO-5-3 Metal Can

Photodiode 900nm 11ns 84° TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDI-M301-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1150 nm (4000 to 11500 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package THT; TO-205AA, TO-5-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
APD modules - C10508-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details
Universal Semiconductor, Inc.
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
View Details