Luna Innovations Photo Detectors - CdS Cells NSL-A6011

Description
CDS PHOTORESISTOR 5X4MM, 9-20K
Request a Quote Datasheet
Description
CDS PHOTORESISTOR 5X4MM, 9-20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - 209-NSL-A6011-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
209-NSL-A6011-ND
Photo Detectors - CdS Cells 209-NSL-A6011-ND
CDS PHOTORESISTOR 5X4MM, 9-20K

CDS PHOTORESISTOR 5X4MM, 9-20K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-NSL-A6011-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 600 nm (6000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S14537-150 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes - MTAPD-07-001 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers