Luna Innovations Photo Detectors - CdS Cells NSL-6910

Description
CdS Cells 690nm 25 ~ 250Ohms @ 21 lux
Request a Quote Datasheet
Description
CdS Cells 690nm 25 ~ 250Ohms @ 21 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - NSL-6910-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
NSL-6910-ND
Photo Detectors - CdS Cells NSL-6910-ND
CdS Cells 690nm 25 ~ 250Ohms @ 21 lux

CdS Cells 690nm 25 ~ 250Ohms @ 21 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number NSL-6910-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 690 nm (6900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1336-8BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 3.17 mm (0.1250 inch)
View Details