Luna Innovations Light Dependent Resistor; Voltage Rating Advanced Photonix NSL 4962.

Description
LIGHT DEPENDENT RESISTOR; Voltage Rating:320V; Dark Resistance:1Mohm; Resistor Case / Package:TO-8; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No
Datasheet
Description
LIGHT DEPENDENT RESISTOR; Voltage Rating:320V; Dark Resistance:1Mohm; Resistor Case / Package:TO-8; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Dependent Resistor; Voltage Rating Advanced Photonix - 67C8929 - Newark, An Avnet Company
Chicago, IL, United States
Light Dependent Resistor; Voltage Rating Advanced Photonix
67C8929
Light Dependent Resistor; Voltage Rating Advanced Photonix 67C8929
LIGHT DEPENDENT RESISTOR; Voltage Rating:320V; Dark Resistance:1Mohm; Resistor Case / Package:TO-8; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No

LIGHT DEPENDENT RESISTOR; Voltage Rating:320V; Dark Resistance:1Mohm; Resistor Case / Package:TO-8; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67C8929
Product Name Light Dependent Resistor; Voltage Rating Advanced Photonix
Configuration Single Resistor
Mounting / Packaging TO-8
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details