Luna Innovations Ldr, 20Mohm, 50Mw, Nsl Series; Voltage Rating Advanced Photonix NSL 06S53.

Description
LDR, 20MOHM, 50mW, NSL SERIES; Voltage Rating:100V; Dark Resistance:20Mohm; Resistor Case / Package:TO-18; Power Rating:50mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No
Datasheet
Description
LDR, 20MOHM, 50mW, NSL SERIES; Voltage Rating:100V; Dark Resistance:20Mohm; Resistor Case / Package:TO-18; Power Rating:50mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldr, 20Mohm, 50Mw, Nsl Series; Voltage Rating Advanced Photonix - 67C8924 - Newark, An Avnet Company
Chicago, IL, United States
Ldr, 20Mohm, 50Mw, Nsl Series; Voltage Rating Advanced Photonix
67C8924
Ldr, 20Mohm, 50Mw, Nsl Series; Voltage Rating Advanced Photonix 67C8924
LDR, 20MOHM, 50mW, NSL SERIES; Voltage Rating:100V; Dark Resistance:20Mohm; Resistor Case / Package:TO-18; Power Rating:50mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No

LDR, 20MOHM, 50mW, NSL SERIES; Voltage Rating:100V; Dark Resistance:20Mohm; Resistor Case / Package:TO-18; Power Rating:50mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:-; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67C8924
Product Name Ldr, 20Mohm, 50Mw, Nsl Series; Voltage Rating Advanced Photonix
Configuration Single Resistor
Mounting / Packaging TO-18
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details