Luna Innovations Ldr, 1Mohm, 250Mw, Norps Series; Voltage Rating Advanced Photonix NORPS-12

Description
LDR, 1MOHM, 250mW, NORPS SERIES; Voltage Rating:250V; Dark Resistance:1Mohm; Resistor Case / Package:Radial Leaded; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: No
Description
LDR, 1MOHM, 250mW, NORPS SERIES; Voltage Rating:250V; Dark Resistance:1Mohm; Resistor Case / Package:Radial Leaded; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ldr, 1Mohm, 250Mw, Norps Series; Voltage Rating Advanced Photonix - 07WX4951 - Newark, An Avnet Company
Chicago, IL, United States
Ldr, 1Mohm, 250Mw, Norps Series; Voltage Rating Advanced Photonix
07WX4951
Ldr, 1Mohm, 250Mw, Norps Series; Voltage Rating Advanced Photonix 07WX4951
LDR, 1MOHM, 250mW, NORPS SERIES; Voltage Rating:250V; Dark Resistance:1Mohm; Resistor Case / Package:Radial Leaded; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: No

LDR, 1MOHM, 250mW, NORPS SERIES; Voltage Rating:250V; Dark Resistance:1Mohm; Resistor Case / Package:Radial Leaded; Power Rating:250mW; Operating Temperature Min:-60°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07WX4951
Product Name Ldr, 1Mohm, 250Mw, Norps Series; Voltage Rating Advanced Photonix
Configuration Single Resistor
Mounting / Packaging Radial Leaded
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details