Luna Innovations Photodiodes 0800-3111-111

Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 0800-3111-111-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
0800-3111-111-ND
Photodiodes 0800-3111-111-ND
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 0800-3111-111-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 900 to 1700 nm (9000 to 17000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Active Area Diameter or Length 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S16008-33 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
X-Ray Photodiode - XUV-020 - OSI Optoelectronics
OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray; UV
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details