Luna Innovations Photodiodes 0008-3111-111

Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 0008-3111-111-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
0008-3111-111-ND
Photodiodes 0008-3111-111-ND
Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Photodiode 900nm ~ 1700nm TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 0008-3111-111-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 900 to 1700 nm (9000 to 17000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Active Area Diameter or Length 0.1000 mm (0.0039 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si APDs - S8664-20K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Photointerrupters - Slot Type - Transistor Output - 846-1008-ND - DigiKey
Specs
Photodiode Package THT; Module, PC Pins, Slot Type
Rise Time 10000 ns
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details