Win Source Part Number: 1351778-SST-10-IRD-B
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Series: SST-10-IRD
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 500
Viewing Angle: 90°
Wavelength: 950nm
Mounting Type: Surface Mount
Package / Case: 1414 (3535 Metric)
Temperature Range - Operating: 115°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Luminus Devices Inc.
Base Product Number: SST-10
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 2.8V
Current - DC Forward (If) (Max): 1.5A
Radiant Intensity (Ie) Min @ If: 770mW/sr @ 1A (Typ)
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SST-10-IRD-B90-S940 |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |