Manufacturer: Luminus Devices Inc.
Win Source Part Number: 930940-PT-39-B-C21-E
Series: PT-39
Features: LED Lighting COBs Engines Modules LED Module series Blue Rectangle
Package: Tray
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PT-39-B-C21-EPC |
| Product Name | Led Lighting - LED Lighting - COBs, Engines, Modules - PT-39-B-C21-EPC |