RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
IC MCU 32BIT 256KB FLASH 108BGA
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S6938-IBZ50-A2 | LM3S6938-IBZ50-A2 | LM3S6938-IBZ50-A2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | BGA; Other; BGA108 | BGA; Other; 108-LFBGA | BGA; Other; 108-LFBGA |
| Clock Speed | 50 MHz | 50 MHz |