Luminary Micro, Inc. Microcontrollers LM3S6730-IBZ50-A2

Description
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3S6730-IBZ50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

Supplier's Site Datasheet
Microcontrollers - LM3S6730-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6730-IBZ50-A2
Microcontrollers LM3S6730-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6730-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6730-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6730-IBZ50-A2
IC MCU 32BIT 128KB FLASH 108BGA

IC MCU 32BIT 128KB FLASH 108BGA

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6730-IBZ50-A2 LM3S6730-IBZ50-A2 LM3S6730-IBZ50-A2
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash; FLASH
Package Type BGA; Other; BGA108 BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA
Clock Speed 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers