RISC Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP100
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 25MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 96KB FLASH 100LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S6422-IQC25-A2 | LM3S6422-IQC25-A2 | LM3S6422-IQC25-A2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | QFP; Other; QFP100 | QFP; Other; 100-LQFP | Other; 100-LQFP |
| Clock Speed | 25 MHz | 25 MHz |