Luminary Micro, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2432-IQC50-A2

Description
IC MCU 32BIT 96KB FLASH 100LQFP
Description
IC MCU 32BIT 96KB FLASH 100LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The LM3S2432-IQC50-A2 is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 96 KB of flash memory. The device is packaged in a 100-pin LQFP format, measuring 14x14 mm. It is designed for a temperature range of -40 to 85 degrees Celsius and is compliant with RoHS standards. The microcontroller is suitable for various applications, including motor control and embedded systems, due to its integrated peripherals and processing capabilities.

Datasheet Summary
Powered by GS/AI

The LM3S2432-IQC50-A2 is a microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M3 core. It operates at a clock speed of 50 MHz and includes 96 KB of flash memory. The device is packaged in a 100-pin LQFP format, measuring 14x14 mm. It is designed for a temperature range of -40 to 85 degrees Celsius and is compliant with RoHS standards. The microcontroller is suitable for various applications, including motor control and embedded systems, due to its integrated peripherals and processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S2432-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S2432-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S2432-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site
Microcontrollers - LM3S2432-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S2432-IQC50-A2
Microcontrollers LM3S2432-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S2432-IQC50-A2 LM3S2432-IQC50-A2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Removed; Obsolete Removed; Obsolete
Clock Speed 50 MHz 50 MHz
RAM 32 KB 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details