Luminary Micro, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1958-IBZ50-A2

Description
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM3S1958-IBZ50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

RISC Microcontroller, 32-Bit, FLASH, 50MHz, CMOS, PBGA108

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S1958-IBZ50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S1958-IBZ50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S1958-IBZ50-A2
IC MCU 32BIT 256KB FLASH 108BGA

IC MCU 32BIT 256KB FLASH 108BGA

Supplier's Site
Microcontrollers - LM3S1958-IBZ50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S1958-IBZ50-A2
Microcontrollers LM3S1958-IBZ50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S1958-IBZ50-A2 LM3S1958-IBZ50-A2 LM3S1958-IBZ50-A2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash; FLASH
Package Type BGA; Other; BGA108 BGA; Other; 108-LFBGA BGA; Other; 108-LFBGA
Clock Speed 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers