ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 96KB FLASH 100LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S1439-IQC50-A2 | LM3S1439-IQC50-A2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | Removed |
| Clock Speed | 50 MHz | 50 MHz |
| RAM | 32 KB | 32 KB |