Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
LUMEX INSTRUMENTS
SSI-LXR1612YD -- LED PANEL MOUNT INDICATORS
Lumex Instruments
LED Panel Mount Indicators
SSI-LXR1612YD
Description
LED Panel Mount Indicators 3mm Yellow
Datasheet
Description
LED Panel Mount Indicators 3mm Yellow
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Panel Mount Indicators
SSI-LXR1612YD
LED Panel Mount Indicators
SSI-LXR1612YD
LED Panel Mount Indicators 3mm Yellow
LED Panel Mount Indicators 3mm Yellow
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pilot Lights and Indicator Lights
Product Number
SSI-LXR1612YD
Product Name
LED Panel Mount Indicators
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
0035.1351
Specs
LED Color
Green; Green
View Details
2
suppliers
RS Components, Ltd.
Indicator Lamps
106414
Specs
LED Color
Orange; Orange
Rated Average Light
50000 hours
View Details
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - EML - Illuminated signal - EMLHWS
Specs
Lamp Type
LED Lamps
Height
6 mm (0.2362 inch)
View Details
Festo Corporation
FSTO Solenoid Pilot Valve
577262
View Details