Lumberg, Inc. Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg XNES/J 210

Description
DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mmRoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg - 82AH2946 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg
82AH2946
Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg 82AH2946
DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mmRoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 0.5A, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2946
Product Name Dc Power Connector, Plug, 0.5A, Cable; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers