Lumberg, Inc. Audio Connectors WKLS 40

Description
JACK PLUG STEREO 3P ANGULAR
Request a Quote Datasheet
Description
JACK PLUG STEREO 3P ANGULAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 5405-WKLS40-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
5405-WKLS40-ND
Audio Connectors 5405-WKLS40-ND
JACK PLUG STEREO 3P ANGULAR

JACK PLUG STEREO 3P ANGULAR

Buy Now Datasheet
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg - 13M5671 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg
13M5671
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg 13M5671
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-WKLS40-ND 13M5671
Product Name Audio Connectors Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Lumberg
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products