Lumberg, Inc. Din Audio / Video Connector, Socket, 8, Pcb Mount, Brass Body, Silver Plated Contacts Rohs Compliant Lumberg TM 0508 A/8

Description
DIN Audio / Video Connector, Socket, 8, PCB Mount, Brass Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN Audio / Video Connector, Socket, 8, PCB Mount, Brass Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio / Video Connector, Socket, 8, Pcb Mount, Brass Body, Silver Plated Contacts Rohs Compliant Lumberg - 98K1714 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Socket, 8, Pcb Mount, Brass Body, Silver Plated Contacts Rohs Compliant Lumberg
98K1714
Din Audio / Video Connector, Socket, 8, Pcb Mount, Brass Body, Silver Plated Contacts Rohs Compliant Lumberg 98K1714
DIN Audio / Video Connector, Socket, 8, PCB Mount, Brass Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Socket, 8, PCB Mount, Brass Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K1714
Product Name Din Audio / Video Connector, Socket, 8, Pcb Mount, Brass Body, Silver Plated Contacts Rohs Compliant Lumberg
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers