Lumberg, Inc. Connector, Din Audio, Plug, 8 Way; Product Range Lumberg SV81

Description
CONNECTOR, DIN AUDIO, PLUG, 8 WAY; Product Range:-; No. of Contacts:8Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes
Description
CONNECTOR, DIN AUDIO, PLUG, 8 WAY; Product Range:-; No. of Contacts:8Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Din Audio, Plug, 8 Way (part number 31M6117) is designed for cable mounting and features a circular DIN configuration with eight contacts. It is constructed from a glass-filled nylon body and utilizes copper alloy for the contacts. The connector is rated for a temperature range of -40 °C to +85 °C and offers a protection class of IP40 when locked with an appropriate counterpart. Electrical specifications include a rated current of 5 A for 3-8 pole configurations and 3 A for 12 pole configurations, with a rated voltage of up to 300 V depending on the version. The insulation resistance exceeds 100 M,Ѷ, ensuring reliable performance. The connector is suitable for use in various applications where durability and environmental resistance are required.

Datasheet Summary
Powered by GS/AI

The Connector, Din Audio, Plug, 8 Way (part number 31M6117) is designed for cable mounting and features a circular DIN configuration with eight contacts. It is constructed from a glass-filled nylon body and utilizes copper alloy for the contacts. The connector is rated for a temperature range of -40 °C to +85 °C and offers a protection class of IP40 when locked with an appropriate counterpart. Electrical specifications include a rated current of 5 A for 3-8 pole configurations and 3 A for 12 pole configurations, with a rated voltage of up to 300 V depending on the version. The insulation resistance exceeds 100 M,Ѷ, ensuring reliable performance. The connector is suitable for use in various applications where durability and environmental resistance are required.

Suppliers

Company
Product
Description
Supplier Links
Connector, Din Audio, Plug, 8 Way; Product Range Lumberg - 31M6117 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din Audio, Plug, 8 Way; Product Range Lumberg
31M6117
Connector, Din Audio, Plug, 8 Way; Product Range Lumberg 31M6117
CONNECTOR, DIN AUDIO, PLUG, 8 WAY; Product Range:-; No. of Contacts:8Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes

CONNECTOR, DIN AUDIO, PLUG, 8 WAY; Product Range:-; No. of Contacts:8Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M6117
Product Name Connector, Din Audio, Plug, 8 Way; Product Range Lumberg
Connector Type Audio / Video; Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details