Lumberg, Inc. Connector, Din Audio, Plug, 7 Way; Product Range Lumberg SV70

Description
CONNECTOR, DIN AUDIO, PLUG, 7 WAY; Product Range:-; No. of Contacts:7Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN AUDIO, PLUG, 7 WAY; Product Range:-; No. of Contacts:7Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din Audio, Plug, 7 Way; Product Range Lumberg - 31M6116 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din Audio, Plug, 7 Way; Product Range Lumberg
31M6116
Connector, Din Audio, Plug, 7 Way; Product Range Lumberg 31M6116
CONNECTOR, DIN AUDIO, PLUG, 7 WAY; Product Range:-; No. of Contacts:7Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes

CONNECTOR, DIN AUDIO, PLUG, 7 WAY; Product Range:-; No. of Contacts:7Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M6116
Product Name Connector, Din Audio, Plug, 7 Way; Product Range Lumberg
Connector Type Audio / Video; Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Paladin ® - 131-5216-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details