Lumberg, Inc. Connector, Din Audio, Plug, 5 Way; Product Range Lumberg SV50

Description
CONNECTOR, DIN AUDIO, PLUG, 5 WAY; Product Range:-; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN AUDIO, PLUG, 5 WAY; Product Range:-; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din Audio, Plug, 5 Way; Product Range Lumberg - 59M7637 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din Audio, Plug, 5 Way; Product Range Lumberg
59M7637
Connector, Din Audio, Plug, 5 Way; Product Range Lumberg 59M7637
CONNECTOR, DIN AUDIO, PLUG, 5 WAY; Product Range:-; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes

CONNECTOR, DIN AUDIO, PLUG, 5 WAY; Product Range:-; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper Alloy; Connector Mounting:Cable Mount; Connector Type:Circular DIN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M7637
Product Name Connector, Din Audio, Plug, 5 Way; Product Range Lumberg
Connector Type Audio / Video; Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details