Lumberg, Inc. DIN Connectors SV 81

Description
Lumberg SV 81 DIN Plug
Request a Quote Datasheet
Description
Lumberg SV 81 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5336792 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5336792
DIN Connectors 5336792
Lumberg SV 81 DIN Plug

Lumberg SV 81 DIN Plug

Supplier's Site
DIN Connectors - 1705528 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705528
DIN Connectors 1705528
Lumberg SV 81 DIN Plug

Lumberg SV 81 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-SV81-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-SV81-ND
Circular Connector Assemblies 5405-SV81-ND
IP40 PLUG CABLEMOUNT SOLDER 8P

IP40 PLUG CABLEMOUNT SOLDER 8P

Buy Now Datasheet
Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg - 82AH3346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg
82AH3346
Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg 82AH3346
CIRCULAR CONNECTOR, 8POS, RCPT, CABLE; Product Range:SV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, CABLE; Product Range:SV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5336792 5405-SV81-ND 82AH3346
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - EGB.0B.307.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.5 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details