Lumberg, Inc. DIN Connectors SV 50

Description
Lumberg SV 50 DIN Plug
Request a Quote Datasheet
Description
Lumberg SV 50 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5336764 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5336764
DIN Connectors 5336764
Lumberg SV 50 DIN Plug

Lumberg SV 50 DIN Plug

Supplier's Site
DIN Connectors - 1705525 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705525
DIN Connectors 1705525
Lumberg SV 50 DIN Plug

Lumberg SV 50 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-SV50-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-SV50-ND
Circular Connector Assemblies 5405-SV50-ND
IP40 PLUG CABLEMOUNT SOLDER 5P

IP40 PLUG CABLEMOUNT SOLDER 5P

Buy Now Datasheet
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg - 82AH3339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg
82AH3339
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg 82AH3339
CIRCULAR CONNECTOR, 5POS, RCPT, CABLE; Product Range:SV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, CABLE; Product Range:SV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5336764 5405-SV50-ND 82AH3339
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details