Lumberg, Inc. Circular Connector Assemblies SGV 50/6

Description
IP40 CHASSIS PLUG BACK MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS PLUG BACK MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-SGV50/6-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-SGV50/6-ND
Circular Connector Assemblies 5405-SGV50/6-ND
IP40 CHASSIS PLUG BACK MOUNT

IP40 CHASSIS PLUG BACK MOUNT

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, Panel; Product Range Lumberg - 82AH3336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Panel; Product Range Lumberg
82AH3336
Circular Connector, Rcpt, 5Pos, Panel; Product Range Lumberg 82AH3336
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:SGV Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:SGV Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-SGV50/6-ND 82AH3336
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 5Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details