Lumberg, Inc. Circular Connector Assemblies SGR 81

Description
IP40 CHASSIS PLUG PCB B MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS PLUG PCB B MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-SGR81-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-SGR81-ND
Circular Connector Assemblies 5405-SGR81-ND
IP40 CHASSIS PLUG PCB B MOUNT

IP40 CHASSIS PLUG PCB B MOUNT

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg - 82AH3334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg
82AH3334
Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg 82AH3334
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:SGR Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:SGR Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-SGR81-ND 82AH3334
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers