Lumberg, Inc. Connector, Plug, Rj48, Unshielded, 10 Position; Modular Connector Type Lumberg P 303

Description
CONNECTOR, PLUG, RJ48, UNSHIELDED, 10 POSITION; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, RJ48, UNSHIELDED, 10 POSITION; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, Rj48, Unshielded, 10 Position; Modular Connector Type Lumberg - 53M9656 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Rj48, Unshielded, 10 Position; Modular Connector Type Lumberg
53M9656
Connector, Plug, Rj48, Unshielded, 10 Position; Modular Connector Type Lumberg 53M9656
CONNECTOR, PLUG, RJ48, UNSHIELDED, 10 POSITION; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, RJ48, UNSHIELDED, 10 POSITION; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53M9656
Product Name Connector, Plug, Rj48, Unshielded, 10 Position; Modular Connector Type Lumberg
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details