Lumberg, Inc. Connector, Rj50, Plug, 10P10C, Idc/idt; Modular Connector Type Lumberg P 303 S

Description
CONNECTOR, RJ50, PLUG, 10P10C, IDC/IDT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ50, PLUG, 10P10C, IDC/IDT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj50, Plug, 10P10C, Idc/idt; Modular Connector Type Lumberg - 13M2627 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj50, Plug, 10P10C, Idc/idt; Modular Connector Type Lumberg
13M2627
Connector, Rj50, Plug, 10P10C, Idc/idt; Modular Connector Type Lumberg 13M2627
CONNECTOR, RJ50, PLUG, 10P10C, IDC/IDT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

CONNECTOR, RJ50, PLUG, 10P10C, IDC/IDT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13M2627
Product Name Connector, Rj50, Plug, 10P10C, Idc/idt; Modular Connector Type Lumberg
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Connectors Circular, Plastic, Medical Grade - CRB.H34.GLW.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
2 suppliers