Lumberg, Inc. Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Lumberg P 133

Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Lumberg - 82AH0682 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Lumberg
82AH0682
Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Lumberg 82AH0682
RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH0682
Product Name Rj45 Connector, Jack, 8P8C, 1Port; Modular Connector Type Lumberg
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details