Lumberg, Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs P 128

Description
MODULAR PLUG 6P6C (RJ12)
Request a Quote Datasheet
Description
MODULAR PLUG 6P6C (RJ12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5405-P128-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5405-P128-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5405-P128-ND
MODULAR PLUG 6P6C (RJ12)

MODULAR PLUG 6P6C (RJ12)

Buy Now Datasheet
Rj12 Connector, Plug, 6P6C, 1Port; Modular Connector Type Lumberg - 82AH0679 - Newark, An Avnet Company
Chicago, IL, United States
Rj12 Connector, Plug, 6P6C, 1Port; Modular Connector Type Lumberg
82AH0679
Rj12 Connector, Plug, 6P6C, 1Port; Modular Connector Type Lumberg 82AH0679
RJ12 CONNECTOR, PLUG, 6P6C, 1PORT; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

RJ12 CONNECTOR, PLUG, 6P6C, 1PORT; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-P128-ND 82AH0679
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj12 Connector, Plug, 6P6C, 1Port; Modular Connector Type Lumberg
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers