Lumberg, Inc. Rj14 Connector, Plug, 6P4C, 1Port; Modular Connector Type Lumberg P 127

Description
RJ14 CONNECTOR, PLUG, 6P4C, 1PORT; Modular Connector Type:RJ14 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes
Datasheet
Description
RJ14 CONNECTOR, PLUG, 6P4C, 1PORT; Modular Connector Type:RJ14 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj14 Connector, Plug, 6P4C, 1Port; Modular Connector Type Lumberg - 82AH0678 - Newark, An Avnet Company
Chicago, IL, United States
Rj14 Connector, Plug, 6P4C, 1Port; Modular Connector Type Lumberg
82AH0678
Rj14 Connector, Plug, 6P4C, 1Port; Modular Connector Type Lumberg 82AH0678
RJ14 CONNECTOR, PLUG, 6P4C, 1PORT; Modular Connector Type:RJ14 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

RJ14 CONNECTOR, PLUG, 6P4C, 1PORT; Modular Connector Type:RJ14 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH0678
Product Name Rj14 Connector, Plug, 6P4C, 1Port; Modular Connector Type Lumberg
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details