MODULAR PLUG 4P4C (RJ10)
RJ10 CONNECTOR, PLUG, 4P4C, 1PORT; Modular Connector Type:RJ10 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-P126-ND | 82AH0677 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Rj10 Connector, Plug, 4P4C, 1Port; Modular Connector Type Lumberg |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |