The Connector, 2.5mm DC Power, Plug, 1A is designed for power supply applications. It features a long, straight configuration with solder eyes for secure connections. The connector has an outer diameter of 5.5 mm and an inner diameter of 2.5 mm, making it compatible with various power supply sockets, including models 1610 01, 1613 15, and NEK/J 250. It operates within a temperature range of -20 °C to +70 °C and is constructed from materials such as PC for the insulating body, nickel-plated CuZn for the contact, and ABS/PVC for insulation. The product supports a nominal current rating of 1 A and a nominal voltage of 12 V DC, with an insulation resistance of at least 100 M,Ѷ and a test voltage of 500 V for 60 seconds. This connector is RoHS compliant, ensuring it meets environmental standards.
CONNECTOR, 2.5MM DC POWER, PLUG, 1A; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97K6468 |
| Product Name | Connector, 2.5Mm Dc Power, Plug, 1A; Gender Lumberg |
| Gender | Male / Plug |