Lumberg, Inc. Dc Power Connector, Plug, 1A, Cable; Gender Lumberg NES/J 25

Description
DC POWER CONNECTOR, PLUG, 1A, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONNECTOR, PLUG, 1A, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Connector, Plug, 1A, Cable; Gender Lumberg - 82AH2945 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 1A, Cable; Gender Lumberg
82AH2945
Dc Power Connector, Plug, 1A, Cable; Gender Lumberg 82AH2945
DC POWER CONNECTOR, PLUG, 1A, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 1A, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH2945
Product Name Dc Power Connector, Plug, 1A, Cable; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products