Lumberg, Inc. Connector, 2.1Mm Dc Power, Plug, 1A; Gender Lumberg NES/J 210 GRAY

Description
CONNECTOR, 2.1MM DC POWER, PLUG, 1A; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 2.1MM DC POWER, PLUG, 1A; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.1Mm Dc Power, Plug, 1A; Gender Lumberg - 97K6466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.1Mm Dc Power, Plug, 1A; Gender Lumberg
97K6466
Connector, 2.1Mm Dc Power, Plug, 1A; Gender Lumberg 97K6466
CONNECTOR, 2.1MM DC POWER, PLUG, 1A; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, 2.1MM DC POWER, PLUG, 1A; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:14.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K6466
Product Name Connector, 2.1Mm Dc Power, Plug, 1A; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Stacking 0.080″ Pin Plug - 9204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details