Lumberg, Inc. Connector, Power Entry, Plug, 500Ma; Gender Lumberg NES/J 21 G

Description
CONNECTOR, POWER ENTRY, PLUG, 500mA; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 500mA; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 500Ma; Gender Lumberg - 97K6465 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 500Ma; Gender Lumberg
97K6465
Connector, Power Entry, Plug, 500Ma; Gender Lumberg 97K6465
CONNECTOR, POWER ENTRY, PLUG, 500mA; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 500mA; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K6465
Product Name Connector, Power Entry, Plug, 500Ma; Gender Lumberg
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details